U2777PQU 68.6cm (27”) LCD Monitor

The AOC U2777PQU helps you stretch your productivity to the limits. 4K Ultra HD resolution reveals the finest details on a frameless 27-inch 16:9 screen that is ideal for multitasking. Featuring advanced IPS panel technology, you’ll enjoy accurate color reproduction (100% sRGB, 1 billion colours), wide viewing angles and quick refresh rates, no matter what you’re doing. A range of connectors like HDMI 2.0, DisplayPort and DVI-D makes it easy to hook up your PC, laptop and other devices, plus built-in speakers deliver clear sound for music or video. Whether you’re editing photography, working with CAD/CAM, or designing a new website, the height-adjustable ergonomic stand tilts, swivels and pivots for hours of comfortable viewing.

Manufacturer Part Number
U2777PQU
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General:
Monitor Line: Pro-line
Monitor Size: 27 Inch
Visible Screen Size: 596.74 x 335.66
Screen Format: 16:9
Brightness: 350 cd/m2 (type)
Contrast Ratio: 1000:1
Dynamic Contrast Ratio: 80M:1
Viewing Angle: 178/178
Response time: 4 ms

Scanning Frequency:
Scanning Frequency: 30~160KHz / 23~ 80Hz

Resolution:
Maximum Resolution: 3840x2160@60hz
Recommended Resolution: 3840x2160@60Hz
Colors: 1.07 Billion
HDCP compatible:

Signal Input:

Analogue Input: D-Sub
Digital Input: DVI / HDMI
Composite CVBS Input
S-Video Input
Display Port Input

Power:

Power Source: 100 - 240V 50/60Hz
Power Consumption: 
On: TBCW
Standby: 0.5W
Off: 0.5W

Ergonomics:

Pivot
Swivel: -165/165 
Tilt: -5/+24 
Height Adjustment: 180mm

Other Features:

Plug and play:
Kensington Lock:
Multiview:
i-Menu:
e-Saver:
Screen+:
Vesa Wallmount: 100x100 
FlickerFree:
4K:
Speakers: 3W

Regulations:
Energystar 6 , TCO 6 , EPEAT Gold , TUV-Bauart , CE , EAC , ISO Certified Production

OSD Languages:
AOC 2K11 OSD/ English, French , Spanish, Portuguese, German, Italian, Dutch, Swedish, Finnish, Polish ,Czech, Russian, Korean, Traditional Chinese, Simple Chinese, Japanese