VG2453 Widescreen LCD Monitor

With future-proof connectivity and advanced ergonomics, the ViewSonic® VG2453 is a productivity-boosting monitor perfect for corporate, government, and education environments. Designed with SuperClear® IPS panel technology for wide-angle viewing and incredibly vivid colors, this monitor also features a 3-sided thin-bezel design for a seamless viewing experience in multi-monitor setups. For maximum comfort and a customized fit, a robust fully ergonomic stand gives you tilt, pivot, swivel, and height-adjustable options. In addition, VDI client endpoints can be easily attached to the stand’s integrated client mount, saving desktop space and minimizing cable clutter without interfering with ergonomic functionality. Extensive connectivity options include VGA, HDMI, DisplayPort, and Mini DisplayPort so that you can connect to a variety of HD and analog devices – today and tomorrow.

Manufacturer Part Number
VG2453
EAN/UPC
0766907856811,766907856811
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Size (in.)

24

Resolution

1920 x 1080

Static Contrast Ratio

1000:1

Response Time (GTG)

5ms

Full Specifications

Display

Type

IPS

Colors

16.7M

Color Space Support

6-bit+A-FRC

Static Contrast Ratio

1000:1

Viewing Angles

178º horizontal, 178º vertical

Resolution

1920 x 1080

Viewable Area (in.)

23.8

Dynamic Contrast Ratio

20,000,000:1

Backlight Life (Hours)

30,000

Response Time (GTG)

5ms

Light Source

WLED

Brightness

250 cd/m2

Panel Surface

Anti-glare, Hard coating (3H)

Aspect Ratio

16:9

Display Size (in.)

24

Compatibility

PC Resolution (max)

1920 x 1080

Connector

USB 3.0 Type A

2

USB 3.0 Type B

1

VGA

1

HDMI 1.4

1

Display Port

1

Mini Display Port

1

Audio

Internal Speakers

2-watt (x2)

Power

Eco Mode (Conserve)

15W

Eco Mode (optimized)

19W

Consumption (typical)

21W

Consumption (max)

45W

Voltage

AC 100-240V (universal), 50-60Hz

Stand-by

0.5W

Additional Hardware

Kensington Lock Slot

1

Controls

Physical Controls

1,2, Up, Down, Power

On Screen Display

Auto Image Adjust, Contrast/Brightness, Input Select, Audio Adjust, Color Adjust, Information, Manual Image Adjust, Advanced Image Adjust, Setup Menu, Memory Recall (See user guide for complete OSD functionality)

Operating Conditions

Temperature

32-104º F (0–40º C)

Humidity (non-condensing)

20-90%

Mount

VESA Compatible

100 x 100 mm

Video Input

Analog Sync

Separate Sync / Composite Sync / Sync on Green

Digital Sync

TMDS, PCI-E

Ergonomics

Height Adjust (mm)

135

Swivel

360º

Pivot

90º

Tilt (Forward/Back)

6º / 25º

Weight (imperial)

Net (lbs)

11.4

Net Without Stand (lbs)

6.9

Gross (lbs)

14.9

Weight (metric)

Net (kg)

5.2

Net Without Stand (kg)

3.1

Gross (kg)

6.8

Dimensions (imperial) (wxhxd)

Packaging (in.)

27.1 x 16.3 x 7.6

Physical (in.)

21.3 x 20.4 x 9.2

Physical Without Stand (in.)

21.3 x 16.3 x 1.8

Dimensions (metric) (wxhxd)

Packaging (mm)

688 x 415 x 193

Physical (mm)

540 x 518 x 233

Physical Without Stand (mm)

540 x 324 x 46

General

Regulations

cULus, FCC-B, ICES003, Energy Star 7.0, EPEAT Gold, MX-CoC, Mexico Energy

PACKAGE CONTENTS

LCD Display, Power Cable (1.5m), Mini DP to DP Cable (1.5m), USB3.0 Upstream Cable (1.5m), Quick Start Guide, ViewSonic Wizard CD-ROM

Recycle/Disposal

Please dispose of in accordance with local, state or federal laws.

Warranty

Three-year limited warranty on parts, labor and backlight