CV4000H USB-C 4K HDMI Adapter

4K Ultra HD*

Video expansion to a monitor, TV or projector via the crystal-clear resolution of 4K Ultra HD at 30fps. It’s also backward compatible with 1080p full HD so you can just as easily connect to legacy monitors. *For video output, the host device must support DisplayPort™ Alt Mode over USB-C

Extend or Mirror Modes

Extend mode allows you to drag an open application to an external monitor so you can work across multiple screens, while Mirror mode allows you to replicate the content that’s on your computer display to an external screen

Thunderbolt™ 3 Compatible

Can connect to laptops and tablets that have Thunderbolt 3 ports

Plug & Play

Simply plug in the adapter and it will run automatically without the need for drivers or software downloads

Premium Construction

Using high-quality components means that you’ll know your adapter will perform when you need it to and is completely safe to use with your USB-C laptop, 4K monitor, TV or projector

Manufacturer Part Number
K33993WW
EAN/UPC
0085896339939,085896339939
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 085896339939
  • Best For: 4K Monitors, 4K Projectors
  • Cable Length (ft/m): 100mm
  • Compatibility: Chrome OS 44 and above, Mac OS X 10.10, Mac OS X 10.11, Mac OS X 10.12, Windows 10, Windows 8.1
  • Connections: 1 x HD1080p, USB-C
  • Features: Thunderbolt™ 3 Compatible