MWiHD1 WirelessHD Set

Manufacturer Part Number
MC.JKY11.009
EAN/UPC
0887899892653,887899892653,4713147715251
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Name: MWiHD1
Antennas: 24 Antenna Array
Data Transfer Rate: maximum of 1Gbps
Frequency Band: 60GHz
Standard/ Core technology: WirelessHD 60GHz
Platform: Silicon Image Sil6321
Video/Audio: 1080p/60f audio and video content with 4 Giga bit per second without compression
3D: Blu ray 3D
Power Consumption: Max: 3.5W, Typical  : 2.5W
Operating Temperature: 0 ~ 40°C ambient temperature
Storage Temperature: -20 ºC to 70 ºC Ambient temperature
Dimension: MWiT1:88x73x30mm, MWiR1: 99x28x17mm