Mount equipment that is up to 12 inches deep, such as patch panels or network switches, to your wall. This wall-mount bracket provides 12U of space for mounting shallow rack-mount equipment that's 12 in. deep or less to the wall, such as patch panels or network switches.
Improve efficiency and accessibility in your workspace
The 12U rack optimizes your working space by efficiently mounting your shallow equipment on your wall instead of taking up desk space or other usable surface areas. It’s the perfect solution for your space-limited SoHo (small office, home office) environment or server room because it doesn’t take up any floor space.
Ensure a secure and hassle-free installation
The wall rack is constructed of solid steel to ensure a sturdy and safe mounting solution for your mission-critical equipment. Also, because the wall-mount rack's mounting holes are positioned 16 in. apart, it exactly matches standard drywall construction framework to ensure simple and secure wall-stud anchoring. The rack also features a rear access panel that can be used to easily run cabling into the rack.
Cage nuts and screws are included with the wall-mount bracket, to save you the hassle of sourcing separate mounting hardware.
If you're looking for a shallow mounting solution with fewer rack units, StarTech.com also offers a 6U wall-mount bracket, and an 8U wall-mount bracket.
The WALLMNT12 is backed by a StarTech.com lifetime warranty and free lifetime technical support.
Note:
Warranty Information
Warranty: Lifetime
Hardware Fan(s): No
Frame Type: Open Frame
Front Door Type: Open
Rack Type: 2-Post
U Height: 12U
Wallmountable: Yes
Performance Weight Capacity: 125.3 lb [56.7 kg]
Physical Characteristics Color: Black
External Depth: 12 in [304.8 mm]
External Height: 21.3 in [540.3 mm]
External Width: 20.5 in [520.7 mm]
Internal Height: 20.5 in [520.7 mm]
Internal Width: 17.7 in [449.7 mm]
Product Height: 21.3 in [540.3 mm]
Product Length: 13.7 in [349.3 mm]
Product Weight: 2.2 lb [1 kg]
Product Width: 19.7 in [499.6 mm]
Packaging Information Shipping (Package) Weight: 2.2 lb [1 kg]