The Lenovo Storage DX8200C powered by Cloudian appliance provides affordable, highly efficient, high-capacity storage to meet the growth of unstructured data, including media images, video, backups, web content, and file shares. It makes it easy to build full-featured, on-premise Amazon S3-compliant storage at a cost of pennies per GB per month. The pre-validated Lenovo system that is based on the Cloudian HyperStore object-storage platform provides petabyte-level scalability, high resiliency, geographic independence, and multi-tenancy.
Note:
Form factor 2U Rack-mount (Machine Type 5120).
Processor One Intel Xeon processor E5-2630 v4:
10 cores (2.2 GHz core speeds)
Two QPI links up to 8 GT/s each
25 MB cache
Up to 2133 MHz memory speed
Chipset Intel C612.
Memory 12 DIMM sockets. Support for 16 GB and 32 GB RDIMMs. Memory speed up to 2133 MHz.
Memory capacity Up to 384 GB with 12x 32 GB RDIMMs.
Memory protection ECC and Chipkill.
Drive bays 14x 3.5-inch SAS/SATA hot-swap
Drive types
4 TB, 6 TB , and 8 TB 3.5-inch NL SATA HDDs
4 TB, 6 TB , and 8 TB 3.5-inch NL SAS HDDs
Storage capacity Up to 112 TB
Storage controller 1x N2215 (12 Gbps SAS/6 Gbps SATA)
Network interfaces
2x 10 GbE SFP+ ports on the dual-port Intel X520 10 GbE adapter (Intel 82599 NIC).
4x 10/100/1000 Mbps Ethernet (BCM5719 NIC) RJ-45 ports on the system board.
Boot drive 2x 2.5-in. SATA hot-swap SSDs (rear) in a RAID 1 array connected to the M1215 controller.
I/O expansion slots Three slots. The slots are as follows:
Slot 0: PCIe 3.0 x8 (for the N2215 storage controller)
Slot 3: PCIe 3.0 x8 (for the M1215 storage controller)
Slot 4: PCIe 3.0 x8; low profile (for the 10 GbE network adapter)
Ports
Front: 2x USB 2.0 and 1x DB-15 VGA.
Rear: 2x USB 3.0, 1x DB-15 VGA, and 1x 10/100/1000 Mbps Ethernet (RJ-45) systems management.
Cooling Calibrated Vectored Cooling with four redundant hot-swap fans.
Power supply Up to two redundant hot-swap 750 W AC (100 - 240 V) High Efficiency Platinum AC power supplies.
Video Matrox G200eR2 with 16 MB memory integrated into the IMM2.1. Maximum resolution is 1600x1200 at 75 Hz with 16 M colors.
Hot-swap parts SSDs and HDDs, power supplies, and fans.
Systems management UEFI, Integrated Management Module II (IMM2.1) (Renesas SH7758) with Advanced Upgrade, Predictive Failure Analysis, light path diagnostics, Lenovo XClarity, Cloudian Management Console.
Security features Power-on password, administrator's password, Trusted Platform Module (TPM) 2.0-ready, Secure Sockets Layer (SSL), data-at-rest encryption.
Software Cloudian HyperStore.
Host connectivity Simple Storage Service (S3).
Hardware warranty Three-year customer-replaceable unit and onsite limited warranty with 9x5 next business day (NBD) parts delivery and remote technical support. Optional service upgrades are available: technician installed parts, 4-hour or 2-hour response time; 6-hour, 8-hour, or 24-hour committed repair; 1-year or 2-year warranty extension.
Software maintenance Three-, four-, or five-year software license with support and subscription.
Dimensions Height: 87 mm (3.4 in), width: 446 mm (17.5 in), depth: 800 mm (31.5 in)
Weight Maximum configuration: 34 kg (75 lb)