X556UA-BB31-DB Notebook

ASUS X.SERIES

Classic Design.
Expressive Colors.

Manufacturer Part Number
90NB09S1-M06630
EAN/UPC
0889349438831,889349438831
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Core™ i7 6500U Processor, 
  • Intel® Core™ i5 6200U Processor, 
  • Intel® Core™ i3 6100U Processor, 
  • Intel® Core™ i7 7500U Processor, 
  • Intel® Core™ i5 7200U Processor, 
  • Intel® Core™ i3 7100U Processor,
Operating System
  • Windows 10 Home
  • Windows 10 Pro
Memory
  • DDR3L 1600 MHz SDRAM, 1 x SO-DIMM socket for expansion up to 16 GB SDRAM 
  • DDR4 2133 MHz SDRAM
  • 1 x SO-DIMM socket for expansion up to 16 GB SDRAM 
Display
  • 15.6" 16:9 HD (1366x768)/Full HD (1920x1080)
Graphic
  • Integrated Intel® HD Graphics 520
Storage
  • - 500GB HDD 5400 RPM 
  • - 500GB HDD 7200 RPM 
  • - 1TB HDD 5400 RPM 
  • - 1TB HDD 7200 RPM 
  • - 2TB HDD 5400 RPM 
  • - 128GB SSD 
  • - 256GB SSD
Optical Drive
  • Super-Multi DVD
Card Reader
  • 3 -in-1 card reader ( SD/ SDHC/ SDXC)
Camera
  • VGA Web Camera
Networking
  • Integrated 802.11 b/g/n
  • Built-in Bluetooth™ V4.0 (Optional)
  • 10/100/1000 Base T
Interface
  • 1 x COMBO audio jack 
  • 1 x VGA port/Mini D-sub 15-pin for external monitor
  • 1 x USB 3.0 port(s) 
  • 1 x USB 2.0 port(s)
  • 1 x USB-C Gen 1 (up to 5 Gbps)
  • 1 x RJ45 LAN Jack for LAN insert 
  • 1 x HDMI 
Audio
  • Built-in Speakers And Microphone
  • ASUS SonicMaster Technology
Battery
  • 2Cells 38 Whrs Polymer Battery
Power Adapter
  • Plug Type :ø4 (mm)
  • Output :
  • 19 V DC, 2.37 A, 45 W
  • Input :
  • 100 -240 V AC, 50/60 Hz universal
  • 3/ 2 pin compact power supply system
Dimensions
  • 38.2 x 25.8 x 2.55 cm (WxDxH)
Weight
  • 2.3 kg (with Polymer Battery)
Security
  • Kensington lock
  • BIOS Booting User Password Protection
  • HDD User Password Protection and Security
Manufacturer Warranty
  • 1-year limited International hardware warranty. *different by country