Lyfe Silver Digital Camcorder

Shoot Like a Pro

  • Record in 4K/ 10fps Ultra HD Video Resolution
  • Take Vivid 16MP Photos: Burst, Single and Continuous
  • 140° Wide Angle Lens with 4x Digital Zoom
  • Time Lapse and Slow Motion Video Functions

Dependable Like No Other

  • 1.5 hrs of recording time with a 1050 mAh Li-on Battery
  • Records Brilliantly in Low Light
  • Variety of Mounting Options
Take it Anywhere
  • Lightweight, Compact, Sleek Camera Body
  • Flush Fitting Lens
  • Built in 1.8” LCD Touch Screen

The Lyfe Silver action camera is the perfect and most accessible solution for those on the go. Sleek design coupled with advanced sensors and electronics offer the ultimate video and photography experience. Record Ultra-High Definition Video 4K at 10 FPS and vivid 16 MP still photos.

This tiny, yet powerful camera offers built-in Wi-Fi and Bluetooth capabilities and supports mobile APP integration for iOS and Android devices. The intuitive 1.8” LCD touch screen display allows for ease of usage. The lightweight body of the camera and flush fitting lens allow you to easily take your Lyfe anywhere and everywhere!

Manufacturer Part Number
LYFE Silver
EAN/UPC
0851942006274,851942006274
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera:    
Weight:                                           67g / 0.13lbs
Video Recording:                                 
4K/10fps
2.7K/15fps
1440P/30fps
1080P/60fps
720P/120fps

Pixels:                                                  16MP
Voltage:                                                3.7V / 1050mAh
Storage:                                                External micro SD card up to 64GB (Class 10 Recommended)
Visual Angle                                         140°
Aperture:                                               f/2.7
Digital Zoom:                                        4x
Video Recording Format:                      MP4
Audio Recording Format:                      WAV
Photo Format:                                        JPEG
Water Resistant:                                     IP68
Water-Resistant Depth:                         40 Meter (up to 120 ft)
Storage:                                                 Up to 64
Max Video Recording Time:                  Up to 3 hours
Max Audio Recording Time:                  Up to 5 hours
Storage Temp:                                       -20°c ~ 60°c (-4f ~ 140f)
Operating Temp:                                    -10°c ~ 50°c (14f ~ 122f)
Dimensions:                                           52mm x 26mm x 40mm
     
LCD:   
TFT Display:                              1.8” true color TFT (16:9)
LED Dot-Matrix Screen:             25mm x 16mm FSTN (lattice screen)
     
Shooting Modes:    
Burst Shooting:            3, 6, 8 seconds
Time Lapse:                          
1, 2, 5, 10, 30 seconds
Auto Record:                             5, 10, 20 seconds

View Angle:                              Wide, Medium, Narrow, Small

Video Content Loop:                                                          
On: Video file will be stored in segments of 10 min
Off: Video file will be stored in segments of 15 min
Photo Resolution:                      8MP, 12MP, 16MP
     
Capture Mode:    
Fast Shot:                                   3p/s, 6p/s, 8p/s
Continuous Shooting:                 0.5, 1, 2, 3, 4, 10, 20 seconds
Self Timer:                                  3, 5, 10 seconds

Charger:    
Input:                                         100~240v 0.5A
Output:                                      DC 5V   2000mA
Recharging Duration:                About 2.5 hours