Ultra Durable VGA NVIDIA GeForce GeForce GTX 1080 Turbo OC 8G Graphic Card

Manufacturer Part Number
GV-N1080TTOC-8GD
EAN/UPC
4719331339173
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Processing: GeForce® GTX 1080
Core Clock: Boost: 1797 MHz/ Base: 1657 MHz in OC Mode
Boost: 1771 MHz/ Base: 1632 MHz in Gaming Mode
Process Technology: 16 nm
Memory Clock: 10010 MHz
Memory Size: 8 GB
Memory Type: GDDR5X
Memory Bus: 256 bit
Card Bus: PCI-E 3.0 x 16
Output: Dual-link DVI-D *1
HDMI-2.0b*1 (Max Resolution: 4096x2160 @60 Hz)
Display Port-1.4 *3 (Max Resolution: 7680x4320 @60 Hz)
Digital max resolution: 7680x4320
Multi-view: 4
Card size: TBD
PCB Form: ATX
DirectX: 12
OpenGL: 4.5
Recommended PSU: 500W
Power Connectors: 8 pin*1