Two-handset answering system features a DECT 6.0, cordless headset to let you enjoy the freedom of private, hands-free landline and/or cellular conversations anywhere in your office. Plus, the headset gives you the same interference-free, high-quality voice, sound and range you expect from a traditional DECT 6.0 cordless handset. Bluetooth technology allows you to connect to compatible cellular phones to make and receive calls with the ease and comfort of a home phone system. Even if your smartphone is in another room, you can dial a call, write or read a text, and get answers to questions using voice commands with your compatible device. Virtual multi-line operation provides the freedom to make and receive calls on both a cellular line and landline at the same time. Answering system also includes a digital answering system, message counter, full-duplex handset speakerphone, call screening, phonebook directory and more.
Note:
UPC
735078037183
Master carton
10735078037180
APN
80-0253-00
Product dimensions
BS w/HS on cradle
6.6" x 4" x 6.9"
Chg w/HS on cradle
3" x 3.2" x 7.2"
Base with handset
on cradle weight
1 lbs.
Charger with handset
on cradle weight
.5 lb.
Gift box dimensions
6.5" x 5.4" x 7"
Gift box weight
2.3 lbs.
Master carton dimensions
11.7" x 7.1" x 8.1"
Master carton weight
5.2 lbs.
Master carton quantity
2
Ti/Hi
20/5
40’ Container quantity
10,198