Presentation paper features a matte surface to eliminate the glare produced from bright lights. 26 lb. material with a high brightness dries quickly and can be laminated for lasting results. Easy-to-install design cuts down on maintenance time when replacing a depleted roll. Roll is perfect for general-purpose signage, posters, POP displays, trade show graphics and more.
Note:
Weight: 26# / 98gsm, 35# / 132gsm, 45# / 170gsm
Ink Type: Aqueous
Opacity: 26#: 87%, 35#: 98%, 45#: 98%
Brightness: 26#: 91, 35#: 96, 45#: 97
Ideal Storage Conditions: 70F; 50% relative humidity or less; store in original packaging.
Shelf Life: One year in ideal storage conditions
Special Notes: Image Storage in environment with 50% relative humidity or less