AQ Matte Presentation Paper

Presentation paper features a matte surface to eliminate the glare produced from bright lights. 26 lb. material with a high brightness dries quickly and can be laminated for lasting results. Easy-to-install design cuts down on maintenance time when replacing a depleted roll. Roll is perfect for general-purpose signage, posters, POP displays, trade show graphics and more.

Manufacturer Part Number
PP98241502
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight: 26# / 98gsm, 35# / 132gsm, 45# / 170gsm
Ink Type: Aqueous
Opacity: 26#: 87%, 35#: 98%, 45#: 98%
Brightness: 26#: 91, 35#: 96, 45#: 97
Ideal Storage Conditions: 70F; 50% relative humidity or less; store in original packaging.
Shelf Life: One year in ideal storage conditions
Special Notes: Image Storage in environment with 50% relative humidity or less