Onyx Mountable Hanging Storage

Get yourself organized with this Onyx Mountable Hanging Storage. Design performs well in sit-stand applications and other mobile work environments. Wire mesh, hanging organizer that attaches to desktop with included mounting hardware and hangs to provide underdesk storage. It easily can move with you from one worksurface to another. Simply slide onto the worksurface, and everything you need is at your fingertips. Hanging design offers a document storage solution that helps keep desktop free of clutter. Organizer features a pullout supply drawer, pencil tray and hanging book box for notebooks, folders, files, smart devices and other supplies. Durable, lightweight, steel mesh construction features a scratch-resistant, powder-coat finish and attractively rolled edges.

Manufacturer Part Number
3244BL
EAN/UPC
0073555324426,073555324426
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Color: Black
  • Overall Depth: 12 3/8"
  • Overall Height: 7 ΒΌ"
  • Overall Width: 10 1/4"