Aventura Onyx Black Fountain Pen

Black fountain pen features a sophisticated profile and chrome accents to bring a classic touch to your everyday tasks. Specially formulated ink flows flawlessly and dries quickly for a smooth, consistent writing experience. Hand-finished, stainless steel nib adapts to your unique touch for a personalized feel. Lightweight construction ensures comfortable use to prevent hand fatigue during extended writing periods.

Manufacturer Part Number
AT01561MS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


Width:
0.55 inches / 14.0 mm

Length:
5.54 inches / 141 mm

Weight:
0.97 oz / 27 grams