Breakfront Desk Shell is part of the basyx by HON BL Laminate Furniture Collection that delivers a professional look on a budget. Tough, affordable and practical, this collection simply makes sense, helping you get the job done without a lot of bother. Modular components support popular, U-shaped and L-shaped layouts. Breakfront design offers legroom for visitor meetings and conferencing. Durable, 1" thick top is covered with abrasion-resistant, stain-resistant, thermal-fused, Medium Cherry laminate. Modesty panel is full-height for maximum privacy. Desk shell also features two black grommets in the top for easy cord management. Adjustable floor-leveling glides provide 1/2" of adjustment. 27-3/4" high pedestals with unfinished tops slide inside this desk shell and are sold separately.
Note:
General
Assembly Type: Easy to Assemble (ETA)
Gross Weight: 148.8 lbs.
Overall Depth: 36.0"
Overall Height: 29.0"
Overall Width: 72.0"
Units Per Package: 1
Top / Worksurface
Conference Overhang: Yes
Conference Overhang Depth: 10.0"
Edge Style: Square
Kneespace Height: 27.0"
Kneespace Width: 70.0"
Top / Worksurface Dimensions: 72x36"
Top / Worksurface Edge Thickness: 1.0"
Top / Worksurface Grommet: Standard
Top / Worksurface Shape: Rectangle
Top / Worksurface Surface Material: Thermal Fused Laminate (TFL)
Storage
Lock: No
Modesty Panel
Modesty Panel Material: Particleboard
Modesty Panel Option: Standard