NVIDIA GeForce GTX 1050 GAMING Graphic Card

The EVGA GeForce GTX 1050 hit the perfect spot for that upgrade you know you need, but at the price you want! With the latest NVIDIA Pascal architecture, the 2GB GTX 1050 displays stunning visuals and great performance at 1080p HD.

Installing a EVGA GeForce GTX GTX 1050 card gives you the power to take on today's next-gen titles in full 1080p HD with room to spare. These cards give you a choice of memory sizes, cooling options, factory overclocks, and power options to fit every need and every system. Of course, no GTX card would be complete without essential gaming technologies, such as NVIDIA GameStream, G-Sync, and GeForce Experience.

If you've been waiting for that card that gives you the performance to take back the competitive edge, but without taking out your wallet, then the GTX 1050 is the card for you!

Manufacturer Part Number
02G-P4-6150-KR
EAN/UPC
0843368044459,843368044459
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance

  • NVIDIA GTX 1050
  • 640 Pixel Pipelines
  • 1354 MHz Base Clock
  • 1455 MHz Boost Clock
  • 54.16GT/s Texture Fill Rate

Memory

  • 2048 MB, 128 bit GDDR5
  • 7008 MHz (effective)
  • 112.16 GB/s Memory Bandwidth

Cooling

  • ACX 2.0 Single Fan

Interface

  • PCI-E 3.0 16x
  • DVI-D, DisplayPort, HDMI

Resolution & Refresh

Max Monitors Supported: 3

  • 240Hz Max Refresh Rate
  • Max Digital : 7680x4320

Dimensions

  • Height: 4.376in - 111.15mm
  • Length: 5.7in - 144.78mm
  • Width: Dual Slot
Operating System Support
  • Windows 10 32/64bit
  • Windows 8 32/64bit
  • Windows 7 32/64bit
Requirements
  • Minimum of a 300 Watt power supply.
  • Total Power Draw : 75 Watts
Product Warranty
This product comes with a 3 year warranty. Registration is recommended.