NVIDIA GeForce GTX 1050 Ti SSC GAMING ACX 3.0 Graphic Card

The EVGA GeForce GTX 1050 Ti hits the perfect spot for that upgrade you know you need, but at the price you want! With the latest NVIDIA Pascal architecture, the 4GB GTX 1050 Ti displays stunning visuals and great performance at 1080p HD+.

This card also features EVGA ACX 3.0 cooling technology. EVGA ACX 3.0 once again brings new and exciting features to the award winning EVGA ACX cooling technology. SHP gives increased heatpipes and copper contact area for cooler operation, and optimized fan curve for even quieter gaming. Of course, ACX 3.0 coolers also feature optimized swept fan blades, double ball bearings and an extreme low power motor, delivering more air flow with less power, unlocking additional power for the GPU.

If you've been waiting for that card that gives you the performance to take back the competitive edge, but without taking out your wallet, then the GTX 1050 Ti is the card for you!

Manufacturer Part Number
04G-P4-6255-KR
EAN/UPC
0843368044398,843368044398
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance

  • NVIDIA GTX 1050 Ti
  • 768 Pixel Pipelines
  • 1366 MHz Base Clock
  • 1480 MHz Boost Clock
  • 65.56GT/s Texture Fill Rate

Memory

  • 4096 MB, 128 bit GDDR5
  • 7008 MHz (effective)
  • 112.16 GB/s Memory Bandwidth

Cooling

  • ACX 3.0

Interface

  • PCI-E 3.0 16x
  • DVI-D, HDMI, DisplayPort

Resolution & Refresh

Max Monitors Supported: 3

  • 240Hz Max Refresh Rate
  • Max Digital : 7680x4320

Dimensions

  • Height: 4.376in - 111.15mm
  • Length: 9in - 228.6mm
  • Width: Dual Slot
Operating System Support
  • Windows 10 32/64bit
  • Windows 8 32/64bit
  • Windows 7 32/64bit
Requirements
  • Minimum of a 300 Watt power supply.
  • Total Power Draw : 75 Watts
Product Warranty
This product comes with a 3 year warranty. Registration is recommended.