NVIDIA GeForce GTX 1050 Ti 4GB Graphic Card

PNY GeForce® GTX 1050 Ti 4GB

Everyone deserves great gaming. That’s why we created the fast, powerful PNY GeForce® GTX 1050 Ti, now you can turn your PC into a true gaming rig, powered by NVIDIA Pascal™ -- the most advanced GPU architecture ever created. It’s loaded with innovative NVIDIA Game Ready technologies that let every gamer experience the latest titles in their full glory.

This advanced graphics card boosts performance in high-definition games and supports DirectX 12 features to deliver super-fast, smooth, power-efficient gameplay. You can even capture and share professional-quality in-game photos with NVIDIA Ansel™ and watch every game come alive with NVIDIA GameWorks™ and G-SYNC™ innovations that provide a true cinematic experience.

Manufacturer Part Number
VCGGTX1050T4PB
EAN/UPC
0751492599748,751492599748
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
NVIDIA® CUDA® Cores     768
Core Clock     1290 MHz
Boost Clock     1392 MHz
Memory Clock     7 Gbps
Memory Size     4GB GDDR5
Memory Interface     128-bit
Memory Bandwidth     112
TDP     71 W
Multi-Screen:     Yes
Max Resolution:     7680x4320@60Hz (Digital)1
Power Input:     N/A
Bus Type:     PCI-Express 3.0 x16
Card Dimensions (Dimension, Width)     7 In x 4.38 In, Dual-slot
Box Dimensions (Dimension, Weight)     12.5 in x 6.4 in x 2.7 in, 2.0lbs.