Hardware compatibility
Compatible across all notebooks and desktops platform with Windows Vista/7/8/10 and USB port available.
It’s time your accessories matched your individuality. Meet your new wireless mouse, carefully crafted to bring its unique slim style to your work. It’s functional. It’s portable. It’s fashionable. It’s yours.
Features
Designed with flair
The sleek design complements your favorite HP devices, and fits comfortably anywhere.
Wireless convenience
The 2.4GHz wireless connection reliably keeps you hooked up.
Battery life that lasts
With up to 16 months of life on a single AA battery, this mouse was designed to push the limits.
Note:
Product color: Black
Dimensions (W x D x H): 101 x 60 x 25.3 mm
Package dimensions (W x D x H) : 198 x 139 x 53 mm
Weight: 0.05 kg
Package weight : 0.15 kg
What's included
What's in the box :