Hardware compatibility
Compatible with OMEN Laptops ver, 1.1, OMEN Desktop PC ver. 1.1 and OMEN X.
When your PC is less of a workhorse and more of a battle station, equip yourself with gaming accessories designed to annihilate the competition. Developed with input from the top eSports teams, this keyboard's high-quality performance and precise attention to detail are the difference between crushing victory and heartbreaking defeat.
Features
Light up your game
5 zones capable of 16.8 million colors gives you nearly limitless customization.
One-touch combos
Program the 88 built-in macro keys for easy combos with just one keystroke.
Expand your arsenal
Command total control with 2 integrated USB 2.0 ports and dedicated media controls.
Ghost killer
20 keys in the most-used gaming areas support anti-ghosting so every command is executed.
Note:
Dimensions (W x D x H): 2.05 x 22.05 x 8.66 in
Package dimensions (W x D x H) : 2.56 x 23.23 x 10.24 in
Weight: 2.93 lb
Package weight : 4.72 lb
What's included
Warranty : Rest easy with an HP standard one-year limited warranty.
What's in the box :