Phantom 3 - Car Charger Kit

The Car Charger for Phantom 3 is used to charge the Intelligent Flight Battery or remote controller (Pro/Adv/4K) through a car's cigarette lighter port. It comes with low-voltage protection and overheating protection which automatically cut off charging if your starting battery voltage is too low or cigarette lighter port exceeds a certain temperature.

Manufacturer Part Number
CP.PT.000297
EAN/UPC
6958265112362,0190021002296,190021002296
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Input voltage: Compact car : 12.3-16 V; Full-size car: 25-30 V 
DC output: 17.4 V; 5.17 A; 90 W 
Charging time: Intelligent Flight Battery: about 1 h; Remote controller (Pro/Adv/4K): about 3h 20min 
Charging times were tested under an experimental environment (25℃), and are for reference only.