NVIDIA GeForce GTX 1050 Graphic Card

THE ULTIMATE PC GAMING PLATFORM
Get Game Ready with GeForce® GTX.
GeForce GTX graphics cards are the most advanced ever created. Discover unprecedented performance, power efficiency, and next-generation gaming experiences.

THE LATEST GAMING TECHNOLOGIES
Pascal is built to meet the demands of next generation displays, including ultra-high-resolution and multiple monitors. It features NVIDIA GameWorks™ technologies for extremely smooth gameplay and cinematic experiences. Plus, it includes revolutionary new 360-degree image capture.

PERFORMANCE
Pascal-powered graphics cards give you superior performance and power efficiency, built using ultra-fast FinFET and supporting DirectX® 12 features to deliver the fastest, smoothest, most power-efficient gaming experiences.

Manufacturer Part Number
GTX 1050 GAMING X 2G
EAN/UPC
0824142137802,824142137802
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Processing Unit
NVIDIA GeForce® GTX 1050
Interface PCI Express x16 3.0
Boost / Base Core Clock
1556 MHz / 1442 MHz (OC Mode)
1531 MHz / 1417 MHz (Gaming Mode)
1455 MHz / 1354 MHz (Silent Mode)
Memory Size (MB) 2048
Memory Type GDDR5
Memory Interface 128-bit
Memory Clock Speed (MHz)
7108 MHz (OC Mode)
7008 MHz (Gaming Mode)
7008 MHz (Silent Mode)
Output DisplayPort (Version 1.4) / HDMI (Version 2.0) / DL-DVI-D
Digital Maximum Resolution 7680x4320
Maximum Displays 3
HDCP Support 2.2
DirectX Version Support 12
OpenGL Version Support 4.5
Card Dimension(mm) 229 x 131 x 39
Card Weight (g) 527
Power consumption (W) 75
Recommended PSU (W) 300
Power Connectors 6-pin x 1