THE ULTIMATE PC GAMING PLATFORM
Get Game Ready with GeForce® GTX.
GeForce GTX graphics cards are the most advanced ever created. Discover unprecedented performance, power efficiency, and next-generation gaming experiences.
THE LATEST GAMING TECHNOLOGIES
Pascal is built to meet the demands of next generation displays, including ultra-high-resolution and multiple monitors. It features NVIDIA GameWorks™ technologies for extremely smooth gameplay and cinematic experiences. Plus, it includes revolutionary new 360-degree image capture.
PERFORMANCE
Pascal-powered graphics cards give you superior performance and power efficiency, built using ultra-fast FinFET and supporting DirectX® 12 features to deliver the fastest, smoothest, most power-efficient gaming experiences.
Note:
Graphics Processing Unit NVIDIA GeForce® GTX 1050
Interface PCI Express x16 3.0
Boost / Base Core Clock 1518 MHz / 1404 MHz
Memory Size (MB) 2048
Memory Type GDDR5
Memory Interface 128-bit
Memory Clock Speed (MHz) 7008 MHz
Output DisplayPort (Version 1.4) / HDMI (Version 2.0) / DL-DVI-D
Maximum Displays 3
HDCP Support 2.2
DirectX Version Support 12
OpenGL Version Support 4.5
Card Dimension(mm) 215 x 112 x 38
Card Weight (g) 444
Power consumption (W) 75
Recommended PSU (W) 300