EliteNAS EN212L12-2U 12 Bay 12G SAS/6G SATA Hardware RAID 6 NAS+iSCSI Server

The EliteNAS EN212L12 Intel Quad Core 64 bit Edition is a comprehensive feature-dense 2U 12-bay NAS + iSCSI + Fibre Channel (via optional add-on) unified / hybrid storage rackmount with the Intel Quad-Core processor and 8GB DDR-3 ECC memory. The EN212L12 is a performance tuned NAS + iSCSI + Fibre Channel storage designed with hardware RAID protection and quad Gigabit Ethernet, capable of unlimited clients with network share, and supports in IP SAN storage. Built-in SATA RAID 6 supports up to 96TB of  total storage, and an optional SAS expander feature allows expansion of up to 120 drives, using additional EliteSTOR SAS Expander JBOD storage units, making a total of 960TB total storage in a network sharing or iSCSI / FC SAN environment. With both 12G SAS and SATA, the EN212L12 is capable of fulfilling the most demanding storage needs.

Quad port Gigabit and Hardware RAID Hard Drives Protection
EliteNAS is built with simple setup and maintenance features. Installation wizard for easy implementation, convenience web-based management for local or remote configuration, quad 10/100/1000 network support for teaming or redundant networking, and hardware RAID support for your data storage make the EliteNAS a simple trouble free unit. Dedicated dual core hardware RAID processor RAID engines support online migration and expansion while offloading complex RAID calculations to improve overall performance.

Optional SAS Expander support for storage expansion
The 12G SAS expander module allows you to connect additional 12G SAS expander JBODs (EliteSTOR ES208X12, ES212X12, ES316X12, and ES424X12), or up to 120 total drives. (Additional Gateway License required)

Support 12G SAS or 6G SATA hard drives
Support to both high performance 12G SAS hard drives or high capacity, low cost 6G SATA hard drives.

Hardware RAID support up to 60
Supports latest RAID levels, including RAID 0, 1, 3, 5, 6, 10, 50, 60 for advanced data protection in large numbers of hard drive deployments.

Feature Rich Network Storage -  Build-in Snapshot, Folder Replication and iSCSI
In comparison to other NAS units in the market, EliteNAS is bundled with many additional advanced features at no additional charge. iSCSI target support for iSCSI applications, iSCSI initiator support for easy future expansion, NAS to NAS folder replication, scheduled or on-demand volume snapshot, and local tape backup support, are just a few of the many features this product offers.

iSCSI Support for VMware and Microsoft Hyper-V
To take advantage of centralized storage for all virtual machines in VMware ESX or Vsphere, the EN212L12 can be used as a focal storage point for the VMWare ESX or ESXi server hosting multiple virtual machines. Utilizing the EN212L12 as an iSCSI target storage system for the VMware ESX/ESXi server, the EN212L12 is ready for your VMware storage virtualization needs.

Microsoft Hyper-V virtualization environment is also supported. With the support of SPC-3, iSCSI can be used in Microsoft Windows Server 2012 or Windows Server 2012 R2 clustering environment for high-availability applications.

Manufacturer Part Number
KT-EN212L12
EAN/UPC
0739410737984,739410737984
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

 Model:  EN212L12
 Form Factor:  2U Rackmount
 Processor:  Intel Quad-Core Processor
 Memory:  8GB DDR-4 ECC Memory; Upgradeable to 32GB
 RAID Level:  Hardware RAID 0, 1, 5, 6, 10, 50, 60, JBOD with Hot Spare
 Maximum Capacity:  96TB
 Hot-Swappable:  Yes
 Network:  On-board 4 x 1000/100/10 
 Supports Teaming over 2 ports, 802.3ad, ALB
 Hard Drives:  12G SAS or 6G SATA x 12
 Power Supply:  920W Redundant Power Supplies Platinum Level (94%+)
 Status Indicators:  Power and Fan Fail LEDs
 HDD Power and Activity LED
 Dimension (in):   3.5"(H) x 19"(W) x 28"(D)
 Weight (lb):  50lb
 Certifications & Compliance:  FCC, CE, UL, RoHS
 Limited Warranty:  3 Years