Note:
Camera
Image Sensor:: |: 1/1.8" Progressive Scan CMOS
Min. Illumination:: |: 0.002 Lux @ (F1.2, AGC ON)
0 Lux with IR
Shutter time:: |: 1/1s ~ 1/100,000s
Slow shutter:: |: Support
Lens:: |: 2.8-12mm F1.4, angle of view: 92°~32°
Lens Mount:: |: φ14
Auto Iris:: |: DC drive
Adjustment Range:: |: Pan: 0°~355°, tilt: 0°~75°, rotation: 0°~355°
Day& Night:: |: IR cut filter with auto switch
Wide Dynamic Range:: |: 120 dB
Digital noise reduction:: |: 3D DNR
Compression Standard
Video Compression:: |: H.264/MPEG4/MJPEG
H.264 code profile:: |: Base Line Profile/ Main Profile/ High Profile
Video bit rate:: |: 32Kbps~16Mbps
Audio Compression:: |: G.711/G.722.1/G.726/MP2L2
Audio bit rate:: |: 64Kbps(G.711) / 16Kbps(G.722.1) / 16Kbps(G.726) / 32-128Kbps(MP2L2)
Image
Max. Image Resolution:: |: 1920 x 1080
Frame Rate:: |: 50Hz: 50fps (1920 × 1080,1280 × 960,1280 × 720);
60Hz: 60fps (1920 × 1080,1280 × 960,1280 ×720)
Third Stream:: |: 50Hz: 25fps(1280 x 960)
60Hz: 30fps (1280 x 960)
Image Settings:: |: Rotate Mode, Saturation, Brightness, Contrast, Sharpness adjustable by client software or web browser
BLC:: |: Yes, zone configurable
Smart Defog:: |: Support
EIS:: |: Support
ROI:: |: Support
3D DNR:: |: Support
Picture Overlay:: |: Support 24-bit BMP image overlay, zone optional
Network
Network Storage:: |: Built-in Micro SD/SDHC/SDXC slot, up to 128G, NAS(NFS, SMB/CIFS)
Alarm Trigger:: |: Tampering alarm, Network disconnect , IP address conflict, Storage exception
Protocols:: |: TCP/IP,ICMP,HTTP,HTTPS,FTP,DHCP,DNS,DDNS,RTP,RTSP,RTCP
PPPoE,NTP,UPnP,SMTP,SNMP,IGMP,802.1X,QoS,IPv6,Bonjour
System Compatibility:: |: ONVIF, PSIA, CGI, ISAPI
Interface
Audio:: |: Audio in(Mic in / Line in) / output external interface(Plug wire type)
Communication Interface:: |: 1 RJ45 10M / 100M Ethernet interface
Alarm:: |: 1 Input /1 output (up to DC24V 1A or AC110V 500mA)
Alarm Input:: |: 1
Alarm Output:: |: 1
On-board storage:: |: Built-in Micro SD/SDHC/SDXC slot, up to 128 GB
Reset Button:: |: Yes
General
Operating Conditions:: |: -40 °C – 60 °C
Humidity 95% or less (non-condensing)
-H: With intelligent heating
Power Supply:: |: AC24V/DC12V/PoE(802.3at) -H: With intelligent heating
Power Consumption:: |: 16W MAX
IR Range:: |: Approx. 10 to 30 meters
Dimensions:: |: Φ165.4 × 126.2
Weight:: |: 3360g