Store your lightweight, rack-mountable equipment in this 2-post rack. This 2-post desktop rack provides 8U of storage space for mounting smaller A/V and IT equipment.
Save money with a low-cost mounting solution
With this 2-post rack, you can mount equipment at a fraction of the cost of conventional racks. The lightweight rack is engineered to meet EIA-310 rack-mount standards and is constructed of solid steel, ensuring a sturdy and safe mounting solution for your mission-critical equipment.
Improve efficiency and accessibility in your office or server room
The rack features an open frame, free standing design that saves space with a small footprint. It gives you the ability to place rack-mount equipment on any surface in your office, such as your desk. This makes it easy to access your equipment on a daily basis.
Hassle-free setup
The 2-post rack is easy to assemble and includes a pack of 20 M5 screws and cage nuts.
If you're looking for a desktop mounting solution with more rack units, StarTech.com also offers a 12U 2-post desktop rack.
The RK8OD is backed by a StarTech.com lifetime warranty and free technical support.
Note:
Warranty Information
Warranty: Lifetime
Hardware Fan(s): No
Frame Type: Open Frame
Front Door Type: Open
Industry Standards: EIA RS310-C
Rack Type: 2-Post
U Height: 8U
Wallmountable: No
Performance Weight Capacity: 110.5 lb [50 kg]
Physical Characteristics Color: Black
Enclosure Type: Steel
Product Height: 16.3 in [415 mm]
Product Length: 11.7 in [298 mm]
Product Weight: 6.9 lb [3.1 kg]
Product Width: 19.8 in [503 mm]
Packaging Information Shipping (Package) Weight: 5.7 lb [2.6 kg]