USB-C to HDMI Adapter - White - 4K 60Hz

Connect your USB Type-C laptop to an Ultra HD 60Hz display or projector. This USB-C™ to HDMI® adapter lets you output HDMI video and audio from a USB Type-C™ device, with support for Ultra HD 4K at 60Hz. The adapter works with USB-C devices that pass a DisplayPort video signal, and it's also compatible with Thunderbolt™ 3 ports. The USB-C video adapter features a sleek white design that looks great with your USB Type-C enabled MacBook or HP® ENVY 13.

Astonishing picture quality with resolution up to Ultra HD 4K at 60 Hz

The adapter lets you harness the video capabilities that are built into your USB Type-C connection, to deliver the astonishing quality of UHD to your 4K 60Hz display. This makes it easier for you to multitask, while working on the most resource-demanding applications imaginable. With this adapter, you can achieve an output resolution of up to 3840 x 2160p at 60Hz, which is perfect for performing high-resolution tasks such as viewing and editing 4K video.

The adapter is backward compatible with 1080p displays, which makes it a great accessory for home, office or other workspace applications.

The perfect travel companion for your MacBook with USB-C

With its all-white design, this USB-C video adapter is the perfect accessory for your MacBook with USB-C. The adapter is compact and lightweight so it fits easily into your MacBook bag or carrying case, which is great for BYOD (Bring Your Own Device) applications at the office. While the adapter looks great next your Mac and HP ENVY, it also works with any USB-C computer that supports DisplayPort ALT mode, such as your Windows® laptop.

Hassle-free connection with USB Type-C

This adapter lets you utilize the versatile USB Type-C port on your portable device. USB Type-C is a reversible connector, so it doesn't matter which way you plug it in. The reversible connector means you will always plug it in correctly on your first try. It saves you the hassle and distraction of repeatedly attempting to connect your laptop to a display or projector, while you're delivering a presentation or speaking to a group.

The CDP2HD4K60W is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
CDP2HD4K60W
EAN/UPC
0065030866248,065030866248
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Converter Type: Format Converter
Output Signal: HDMI
Ports: 1
Performance
Maximum Digital Resolutions: 3840 x 2160 (Ultra HD 4K) @ 60hz
Supported Resolutions: 1024x768
1280x720
1920x1080
1920x1200
2560x1440
2560x1600
3840 x 2160 @ 60Hz
Wide Screen Supported: Yes
Connector(s)
Connector A: 1 - USB-C (24 pin) Male Input
Connector B: 1 - HDMI (19 pin) Female Output
Physical Characteristics
Color: White
Product Height: 0.4 in [11 mm]
Product Length: 5.9 in [150 mm]
Product Weight: 0.8 oz [23 g]
Product Width: 1 in [25 mm]
Packaging Information
Shipping (Package) Weight: 0.1 lb [0 kg]
What's in the Box
Included in Package: 1 - USB-C to HDMI adapter