USB-C to VGA Multifunction Adapter with Power Delivery and USB-A Port

Connect your USB Type-C laptop to a VGA display and a USB Type-A peripheral device, plus power and charge your laptop. This universal multifunction adapter lets you expand the connectivity of your laptop or MacBook through USB-C™. You can connect your laptop to a VGA display, while also connecting a traditional USB 3.0 device. And, when coupled with your laptop’s power adapter, the multiport adapter delivers power to help charge and maintain your laptop’s battery.

Rugged, travel-friendly design

This compact USB-C adapter is a vital accessory for virtually any USB-C equipped laptop, MacBook, or Chromebook™. It’s extremely portable, with a lightweight, small-footprint design that tucks neatly into your laptop bag or carrying case.

The rugged multifunction adapter meets the tough demands of travelers. Now you can rest assured knowing your adapter is ready when you are.

Expands your display capabilities

If you have a VGA display or projector, you can connect it to this combo adapter to create a dual-screen workstation, comprised of your laptop’s display and the additional external display or projector. With an additional display, you can get more work done at once by multitasking more efficiently.

Whether you’re delivering a presentation in a boardroom or looking to add a display to your existing laptop workstation, this adapter is a must-have accessory.

Charges your laptop

Because this versatile adapter supports USB Power Delivery, you can power and charge your laptop through its USB Type-C™ port. Simply connect the adapter to your laptop’s USB-C port, and then connect your laptop’s power adapter to the multifunction adapter.

By using a single power adapter to power your laptop and the adapter, instead of using multiple adapters, you can travel lighter and more conveniently. Plus, you can reduce cable clutter in your work area.

Universally supported

Unlike some proprietary laptop adapters designed only to work with specific laptop models, this universal adapter works with multiple brands. All you need is a laptop's USB-C port that supports DP alt mode and USB Power Delivery, and you can be up and running quickly. With universal support, you can use this adapter with different laptops now, or in the future. Plus, it’s compatible with Thunderbolt™ 3 ports.

Works with older USB devices

This USB-C to VGA multifunction adapter features a USB 3.0 port that's backward compatible with older USB devices. It’s perfect for data transfers, syncing, or charging your mobile device.

The CDP2VGAUACP is backed by a StarTech.com 3-year warranty and free lifetime technical support.

Manufacturer Part Number
CDP2VGAUACP
EAN/UPC
0065030866293,065030866293
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Warranty
InformationWarranty: 2 Years

Hardware
4K Support: No
Bus Type: USB-C
Chipset ID:

  • VIA/VLI - VL100 
  • VIA/VLI - VL210 
  • NXP - PTN3355 
Displays Supported: 1
Fast-Charge Port(s): No
Industry Standards: USB 3.0 - Backward compatible with USB 2.0 and 1.1

Performance
Maximum Analog Resolutions: 2048 x 1280p @ 60Hz
Maximum Data Transfer Rate: 5 Gbps (USB 3.0)
Type and Rate: USB 3.0 - 5 Gbit/s
UASP Support: Yes

Connector(s)
Connector Type(s):
  • 1 - USB Type-C (24 pin) USB 3.0 Male 
  • 1 - VGA (15 pin, High Density D-Sub) Female 
  • 1 - USB Type-A (9 pin) USB 3.0 Female 
  • 1 - USB Type-C (24 pin) USB 3.0 Female 
Special Notes / Requirements
Note:
  • Not all USB-C ports support the full functionality of the USB Type-C standard. Ensure that your host USB-C port supports USB Power Delivery 2.0 and DP alt mode. 
  • The adapter can connect to a host laptop’s USB-C port that doesn’t support USB Power Delivery 2.0. However, in this configuration if a power adapter is connected to the multifunction adapter, it will not pass power through to your host laptop. 
  • USB 3.0 is also known as USB 3.1 Gen 1; this connectivity standard offers speeds up to 5Gbps. 
System and Cable Requirements:
  • A host laptop with an available USB-C port (to ensure full adapter functionality, the host USB-C port must support USB Power Delivery 2.0 and DP alt mode). 
  • The multifunction adapter does not include a USB-C power adapter.
  • Optional: the multifunction adapter can be used with a separate USB-C power adapter (for example, your laptop’s USB-C based power adapter). 
Power
Power Source: USB-Powered

Environmental
Humidity: 5~90% RH (Non-condensing)
Operating Temperature: 0°C to 45°C (32°F to 113°F)
Storage Temperature: -10°C to 70°C (14°F to 158°F)

Physical Characteristics

Color: Black
Enclosure Type: Plastic

Packaging Information
Shipping (Package) Weight: 3.4 oz [95 g]

What's in the Box
Included in Package: 1 - USB-C to VGA multifunction adapter