DataTraveler microDuo 3C

Dual interface for USB Type-A and USB Type-C ports.

DataTraveler® microDuo 3C has a dual interface that works with both standard USB and USB Type-C™ ports. It’s an ideal way to provide up to 128GB of extra storage for the latest smartphones, tablets, PCs and Macs, which may have limited expansion ports, and it’s easier than sharing files via online services. It’s plug and play and fast, with speeds of up to 100MB/s read and 15MB/s write, and it has a rotating cap to protect the reversible USB Type-C connector. 

Manufacturer Part Number
DTDUO3C/128GB
EAN/UPC
0740617262551,740617262551
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacities: 16GB, 32GB, 64GB, 128GB

Speed:
USB 3.13
16GB: 100MB/s read, 10MB/s write
32GB – 128GB: 100MB/s read, 15MB/s write

Dimensions: 29.94mm x 16.60mm x 8.44mm

Operating Temperature: 0°C to 60°C

Storage Temperature : -20°C to 85°C

Warranty/support: 5-year warranty with free technical support

Compatible with: Windows® 10, Windows 8.1, Windows 8, Windows 7 (SP1), Windows Vista® (SP2), Mac OS X v.10.8.x+, Linux v.2.6.x+, Chrome OS™