Integrated into a 21.5" widescreen display, the UD9 provides numerous interfaces and integrated features such as touchscreen, WLAN or a smartcard reader. The compact all-in-one thin client supports a wide range of applications and due to its quad-core processor it allows high-performance access to all major central computing infrastructures.
Note:
IGEL UD9 SPECIFICATIONS
SYSTEM
Available Operating Systems
IGEL Linux v5 (LX), Microsoft Windows Embedded Standard 7 (W7 / W7+)
Management
IGEL Universal Management Suite (included)
Form Factor
Intergrated Thin Client
Processor
Intel Celeron J1900 1,99 – 2,42 GHz (Quad-Core)
Chipset
Intel Bay Trail SoC
MEMORY
RAM
2 GB (LX / W7+)
Flash Memory
2 GB (LX), 4 GB (W7), 8 GB (W7+), larger SSD modules on request
GRAPHICS
Chipset
Intel HD Graphics
Video Memory
128 – 512 MB Shared Memory
Ports (supported resolutions)
1 x DisplayPort 1.2a (2560 x 1600)
Dualview: Intern (FullHD) 1920 x 1080
NETWORK
Ethernet
10/100/1000 Base-T
WLAN
optional, 802.11 a/b/g/n
AUDIO
Chipset
Realtek High Defi nition Audio (ALC269)
Ports
1 x Line-out
Speakers
2 x back
PERIPHERAL INTERFACES
PS/2
1 x
Serial
1 x
USB 2.0
4 x
USB 3.0
2 x
Security Lock
1 x back
DISPLAY
Size
21,5"
Aspect Ratio
16:9
Brightness
250 cd/m2
Contrast Ratio
1000:1
Viewing Angle
178/170
Response time
1,5 ms
DIMENSIONS
Device (D x W x H), upright
514 x 264 x 327 mm with foot, 514 x 330 x 100 mm without foot
Packaging (D x W x H), horizontal
650 x 335 x 465 mm
Weight (incl. foot)
8,12 kg (UD9); 9,26 kg (UD9 Touch)
ENVIRONMENT
Cooling
Fanless convection
Operating Temperature
0° to 40°C
Operating Humidity
30% – 90%, non-condensing
POWER
Input
Auto sensing 100 – 240 VAC / 50/60 Hz
Power Supply
External
Power Consumption: Idle | Sleep
24 W / 3 W
OPTIONS
Integrated Smartcard Reader
For secure smartcard-based authentication
Integrated WLAN Module
For environments with no physical network infrastructure
Touchscreen Display
For public facing or space-constraint environments
USB-to-Serial Adapter
For connecting peripherals that require a serial port
USB-to-Parallel Adapter
For connecting printers that require a parallel port
DisplayPort-DVI-Adapter
For connecting a monitor that requries a DVI port
Shared WorkPlace
It allows user-dependent configuration based on setting profiles
Multimedia Codec Pack (UD Linux)
Required for multimedia re-direction and full multimedia functionality
CERTIFICATES
CE, TÜV-GS, cULus, FCC Class B, ICES-003, RCM, VCCI,
BSMI, CCC, WEEE, RoHS, China RoHS, Energy Star