A powerful and expandable hardware platform. Its high-speed processor and graphics can support demanding applications or many applications running simultaneously. The UD5 Series supports excellent connectivity thanks to a range of interfaces, including a PCle slot. Optionally, you can add an integrated smartcard reader and a connectivity bar with an additional parallel port and wireless network connectivity or an anti-theft USB port.
Note:
IGEL UD5 SPECIFICATIONS
SYSTEM
Available Operating Systems
IGEL Linux v5 (LX)
Microsoft Windows Embedded Standard 7 (W7 / W7+)
Management
IGEL Universal Management Suite included
Form Factor
Standard Desktop
Processor
Intel Celeron J1800 2.41 – 2.58 GHz (Dual-Core)
Chipset
Intel Bay Trail SoC
PCI-slot
1 x (low profile)
MEMORY
RAM (DDR3L)
2 GB (LX / W7 / W7+)
Flash Memory (SATA SSD)
4 GB (LX), 4 GB (W7), 8 GB (W7+), larger SSD modules on request
GRAPHICS
Chipset
Intel HD Graphics
Video Memory
64 – 512 MB Shared Memory
Ports (Supported Resolutions)
1x DisplayPort 1.1a (max. 2560 x 1600)
1x DVI-I* (max. 1920 x 1200)
NETWORK
Ethernet
10/100/1000 Base-T
WLAN
Optional, via connectivity bar
AUDIO
Chipset
Realtek High Defi nition Audio (ALC662)
Ports
1 x line-out, 1 x mic-in, 1 x DisplayPort (Intel HD Audio)
Speakers
1 x internal
PERIPHERAL INTERFACES
PS/2
1 x keyboard
Serial
2 x
Parallel
1 x optional, via connectivity bar or USB-to-Parallel adapter
USB 2.0
2 x front, 2 x back; optional: anti-theft USB (via connectivity bar)
USB 3.0
2 x back
Kensington Lock
1 x back
DIMENSIONS
Device (D x W x H), upright
232 x 99 x 242 mm with foot, 232 x 74 x 225 mm without foot
Packaging (D x W x H), horizontal
297 x 366 x 125 mm
Weight (without foot)
1.47 kg
ENVIRONMENT
Cooling
Fanless convection
Operating Temperature
0° to 40°C (vertical)
0° to 40°C (horizontal, with rubber feet)
Operating Humidity
20% – 80%, non-condensing
POWER
Input
Auto sensing 100~240 VAC / 50~60 Hz
Power Supply
External
Power Consumption: Idle / Sleep Mode
8 W / < 1 W
OPTIONS
VESA Mount
For mounting on the back of a monitor
Rubber Feet
For horizontal placement of the device
Connectivity Bar
Option 1: parallel port and anti-theft USB port
Option 2: 1x parallel and 1x 802.11 a/b/g/n 2,4 GHz, 5 GHz WLAN
Built-in Smartcard Reader
For secure smartcard-based authentication
USB-to-Serial Adapter
For connecting peripherals that require a serial port
USB-to-Parallel Adapter
For connecting printers that require a parallel port
DisplayPort to DVI Adapter
For connecting a monitor that requries a DVI port
Shared WorkPlace
It allows user-dependent confi guration based on setting profiles
Multimedia Codec Pack (UD Linux)
Required for multimedia re-direction and full multimedia functionality
CERTIFICATES
CE, TÜV-GS, cULus, FCC Class B, ICES-003,
RCM, VCCI, BSMI, CCC, EAC, FSB, WEEE, RoHS,
China RoHS, Energy Star