Unistrut Adapter with 1.5 in. Cable-Access Coupler

The PP-UA mounts directly to commercially available 1 5/8 in. wide unistrut channel allowing attachment of 1.5” NPT pipe. This accessory can be used to hang flat panels or projectors when hard deck attach is not available. The cable access coupler provides a simple way to route power and signal through the pipe for a clean finished look.

Manufacturer Part Number
PP-UA
EAN/UPC
0829973827342,829973827342
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight Capacity per Mount: 400 lb. | 181.44 kg
Number of Mounts: 1
Total Weight Capacity: 400 lb. | 181.44 kg
Width: 1.98 in. | 50.29 mm
Height: 3.72 in. | 94.49 mm
Mounting Pattern Type: None
DIM Sizes: 6 in. (wide) x 6 in. (high) x 6 in. (deep) | 152.4 mm x 152.4 mm x 152.4 mm
UPC: 829973827342