Vengeance 16GB DDR4 SDRAM Memory Module

Stunning LED lighting and superior overclocking, all-in-one.

Whether you're upgrading a system, building an ultra fast gaming rig, or attempting to break overclocking world records, CORSAIR memory will exceed your expectations. Welcome VENGEANCE LED to the family.

Corsair VENGEANCE LED Series DDR4 memory modules are designed to provide a unique look with vibrant LEDs and a precision engineered light bar, created specifically to pair with the design themes of most motherboards and PC gaming components. With VENGEANCE LED memory, even simple system builds can look like one-of-a-kind.

Vibrant LED lighting

Unique color options and custom LED lighting to complement the style of your system

Built-in heat spreaders

Ensures proper cooling and improves thermal conductivity

Limited life time warranty

Reliability and peace of mind

Ten-layer high performance PCB and carefully screened RAM

Superior overclocking potential

Maximum bandwidth and tight response time

Optimized on the latest IntelĀ® X99 and 100 series motherboards

Supports XMP 2.0

Automatically selects the maximum reliable overclocking settings for the best possible performance and stability

Each module is built using a ten-layer high performance PCB for better signaling, and carefully screened ICs for superior overclocking and reliability on latest IntelĀ® X99 and 100 series motherboards. Preconfigured XMP 2.0 profiles allow for automatic, reliable overclocking.

Manufacturer Part Number
CMU16GX4M2C3000C15B
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty:

  • Limited Lifetime

Fan Included:

  • No

Heat Spreader:

  • VENGEANCE LED

Memory Configuration:

  • Dual / Quad Channel

Memory Series:

  • Vengeance

Memory Type:

  • DDR4

Package Memory Format:

  • DIMM

Package Memory Pin:

  • 288

Performance Profile:

  • XMP 2.0

LED Lighting:

  • Blue

Memory Size:

  • 16GB Kit (2 x 8GB)

SPD Latency:

  • 15-15-15-36

SPD Speed:

  • 2133MHz

SPD Voltage:

  • 1.2V

Speed Rating:

  • PC4-24000 (3000MHz)

Tested Latency:

  • 15-17-17-35

Tested Speed:

  • 3000MHz

Tested Voltage:

  • 1.35V