VA32AQ Widescreen LCD Monitor

ASUS VA32AQ Eye Care Monitor – 31.5” 2K WQHD (2560x1440), IPS, Flicker free, Low Blue Light

  • 31.5“ IPS Technology monitor with WQHD (2560x1440) resolution, 178° wide viewing angle and 1.07B (10 bit) display color
  • ASUS-exclusive GamePlus provides Crosshair and Timer function for better gaming experience
  • Extensive connectivity including DisplayPort, HDMI, D-sub, and a SuperSpeed USB Charger (5V/1.5A). Built-in 4-Watt stereo speakers.
  • The TÜV Rheinland-certified ASUS Flicker-Free and Low Blue Light technologies

Manufacturer Part Number
VA32AQ
EAN/UPC
0889349463093,889349463093
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Panel Size: Wide Screen 31.5"(80.1 cm) 16:9
Panel Type : In-Plane Switching
True Resolution : 2560x1440
Brightness(Max) : 250 cd/㎡
Contrast Ratio (Max) : 1200:1
ASUS Smart Contrast Ratio (ASCR) : 100000000:1 
Viewing Angle (CR≧10) : 178°(H)/178°(V)
Response Time : 5ms (Gray to Gray)
Flicker free

Video Feature

Trace Free Technology : Yes
SPLENDID Video Preset Modes : 8 Modes (sRGB Mode/Scenery Mode/Theater Mode/Standard Mode/Night View Mode/Game Mode/Reading Mode/Darkroom Mode)
Skin-Tone Selection : 3 Modes
Color Temperature Selection : 4 Modes
QuickFit (modes) : Yes (Letter/A4/B5/Alignment Grid/Photo Modes)
GamePlus(modes) : Yes (Crosshair/Timer)
Low Blue Light : Yes
HDCP support : Yes
VividPixel : Yes

Audio Features

Stereo Speakers : 4W x 2 Stereo RMS

Convenient Hotkey

Blue Light Filter 
Brightness Adjustment
Input Selection
QuickFit

I/O Ports

Signal Input : HDMI, D-Sub, DisplayPort
Earphone jack : 3.5mm Mini-Jack 
SuperSpeed USB Charger

Signal Frequency

Analog Signal Frequency : 30~67.5 KHz(H) / 50~75 Hz(V)
Digital Signal Frequency : 30~90 KHz(H) / 50~75 Hz(V)

Power Consumption

Power On (Typical):<52W* 
Power Saving Mode:<0.5W
Power Off Mode:<0.5W

Mechanical Design

Chassis Colors : Black
Tilt : +10°~-5°
VESA Wall Mounting : 100x100mm

Security

Kensington lock

Dimensions

Phys.Dimension with Stand(WxHxD):723.4x486.3x180 mm
Phys.Dimension withoutStand(WxHxD):723.4x425x67.9 mm
Box Dimension (WxHxD):784x534x120 mm

Weight

Net Weight (Esti.): 6.2Kg
Gross Weight (Esti.): 8.1Kg

Accessories

VGA cable
Audio cable
Power cord 
Power adapter
Quick start guide
HDMI cable 
Warranty Card

Compliance and Standards

BSMI, CB, CCC, CEL level , CU, ErP, ISO-9241-307, KCC, RoHS, UL/cUL, VCCI, WEEE, RCM, TUV Flicker-free , eStandby, TUV Low Blue Light, CU(EAC), KC(EK)-SDoC, MSIP(KCC), FCC/ICES-003, CE(includes RCM)GEMS