Espada GT200 Gaming Mouse

BACKLIT ASUS LOGO WITH RGB EFFECTS

RGB LED-backlit keys provide you seven illumination modes.

HIGH-QUALITY OMRON® SWITCHES AND AVAGO-3050 GAMING SENSOR

The ASUS GT200 Gaming Mouse features an Avago-3050 gaming sensor and a Cypress micro-controller processor to give you swift, precise and accurate cursor control. The left and right buttons feature high-quality Omron® switches that offer superior feel and response, as well as 20-million-click durability.

TWO-WAY DPI SWITCH

A two-way DPI switch lets you tweak DPI settings on the fly — a simple tap is all that’s required for improved cursor speed and accuracy.

ERGONOMICALLY-DESIGNED FOR COMFORTABLE GAMING SESSIONS

Whatever grip type you use, the ergonomically-designed GT200 sits comfortably in your hand, making it ideal for extended marathon gaming sessions.

INTUITIVE INTERFACE FOR EASY CUSTOMIZATION

A user-friendly interface helps you set up new profiles easily so your GT200 is always ready for battle.

Manufacturer Part Number
90XB03E0-BMU000
EAN/UPC
4712900256666
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connectivity Technology: Wired

Tracking: Optical

OS Support: Windows® 10
Windows® 8.1
Windows® 8
Windows® 7

Dimensions: 118.2(L)*68.4(W)*40(H)mm

Weight: 119.7 g with cable

Color: Black

Resolution: 4000dpi

Interface available: Mouse : USB

Contents:MOUSE*1
QSG*1