
The Paramount™ series wall mounts provide versatile and multi-functional features. With PA750, extend the display up to 21.35" (542mm) or fully-retract it to just 3.00" (76mm) from the wall for the perfect viewing angle. The Hook-and-Hang™ system offers easy, one-person installation of the display. A ratcheting handle provides locking tilt capability for quick adjustments to the amount of tilt, reducing glare and optimizing the viewing angle. Integrated cable management protects, contains and conceals cables for a clean installation.
Note:
Minimum to Maximum Screen Size: 39" to 75"
Weight Capacity: 100lb (45.4kg)
Color: Black
Finish: Powder Coat
Distance from Ceiling: N/A" (N/Amm)
Distance from Wall: 3.00 - 21.32" (76 - 541mm)
Mounting Pattern: 600 x 400mm (23.62 X 15.75")
Security Features: Non-Security Hardware
Tilt: +15/-5
Product Dimensions: 27.95 x 16.75 x 3.00-21.35" (710 x 425 x 76-542mm)
Shipping Weight: 19.5lb (8.62kg)
Ship Dimensions: 12.75 x 4.5 x 27.5" (323.9 x 114.3 x 698.5mm)
UPC Code: 735029308393