Fiber Optic Duplex Patch Network Cable

  • Get high performance at data rates up to 1 Gbps at 850 nm.
  • Higher data aggregation in the backbone, riser, and high-speed parallel interconnects (HSPIs).
  • Full compatibility with a broad range of laser-based and legacy protocols and applications.
  • Industry-leading CPC® coatings for superior microbend and environmental performance.

Manufacturer Part Number
FOCMRSM-020M-STLC-YL
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Construction:Diameter: Core: OS2 9-µm; Cladding: 125-µm
Jacket: OFNR
Environmental:Temperature: Operating Temperature: -76 to 185 F (-60 to 85° C)
Performance:Attenuation: =0.35 dB/km at 1310 nm; =0.22 dB/km at 1550 nm
Standards:Listings: ITU-T G.652 (Categories A, B, C, D); IEC 60793-2-50; TIA-492CAAA; Telcordia GR-20 CORE