SmartFit Laptop Riser wPhone Charging

SmartFit laptop riser with a wireless charging pad brings your laptop up to your eye level to reduce neck and back strain while you work. Wireless charging pad lets you simply set your compatible smartphone on the pad and watch your device's battery fill up. SmartFit system allows you to select your personal height setting using the included color-coded fitting chart for a customized, ergonomic workstation. Unique cable management system allows you to route cords in a clutter-free way to produce a cleaner desktop experience. Anti-skid tilt design allows any laptop up to 15.6" and 7.7 lb. (sold separately) to sit securely on the platform. Security slot is compatible with a Kensington ClickSafe or MicroSaver lock (each sold separately) to either the right or left leg of the stand to lock it down and keep the riser safe from theft.

Manufacturer Part Number
52784
EAN/UPC
0085896527848,085896527848
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 085896527848
  • Features: Cable Management, Kensington Security Slot, SmartFit™, Wireless Charging, Zero Footprint Mounting
  • Wireless Type: Qi