Lime Board Buddies Pocket Chart

These versatile pocket charts will help organize any classroom in style. It is perfect for small spaces, easy to use and will complement any decorative theme. Lime Board Buddies Pocket Chart includes three magnetic Board Buddies with fabric pockets to make organizing your classroom a snap. These magnetic pockets also feature grommets at the top, making it easy to display them on a wall or bulletin board. Board Buddies measure 8" x 6", and the fabric pocket measures is 8" x 5". Chart is recommended for children in preschool through eighth-grade.

Manufacturer Part Number
158564
EAN/UPC
0044222234966,044222234966
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UPC: 044222234966
Brand: Carson-Dellosa Publishing
Title: Board Buddies: Lime Pocket Chart
Grade/Age: PreK–Grade 8 / Ages 4–14
Weight: 0.15000
Height: 0.25
Width: 7.00
Length: 11.50
Product Detail: Pocket Chart
Subjects: Classroom Organization
Topics: Storage; Bees Collection 3; Boho Collection 3; Frogs Collection 2; Hedgehogs Collection 2; Pals Collection 3
ISBN13: 9781483802633