This pocket chart features five letter-size storage pockets and five clear label pockets, making them perfect for organizing your week. The fresh contemporary color of this pocket chart is sure to complement any classroom theme so it's the perfect tool for organizing with style. Fabric pockets are designed to hold standard-size file folders. The top of each pocket includes a clear pocket for easy labeling. The File Folder Storage: Purple Pocket Chart measures 14" x 32". Each of the five fabric pockets measures 14" x 8". Each of the five clear pockets measures 6" x 1-1/2". Two metal grommets at the top corners allow easy hanging.
Note:
UPC: 044222235598
Brand: Carson-Dellosa Publishing
Title: File Folder Storage: Purple Pocket Chart
Grade/Age: PreK–Grade 8 / Ages 4–14
Weight: 0.28300
Height: 0.28
Width: 7.90
Length: 17.30
Product Detail: Pocket Chart
Subjects: Classroom Organization
Topics: Classroom Management; Storage; Moose Collection 2; Center Management; Folder Storage
ISBN13: 9781483803258