These versatile pocket charts will help organize any classroom in style. It is perfect for small spaces, easy to use and will complement any decorative theme. Purple Board Buddies Pocket Chart includes three magnetic Board Buddies with fabric pockets to make organizing your classroom a snap. These magnetic pockets also feature grommets at the top, making it easy to display them on a wall or bulletin board. Board Buddies measure 8" x 6", and the fabric pocket measures is 8" x 5". Chart is recommended for children in preschool through eighth-grade.
Note:
UPC: 044222234959
Brand: Carson-Dellosa Publishing
Title: Board Buddies: Purple Pocket Chart
Grade/Age: PreK–Grade 8 / Ages 4–14
Weight: 0.12500
Height: 0.24
Width: 7.00
Length: 11.50
Product Detail: Pocket Chart
Subjects: Classroom Organization
Topics: Storage
ISBN13: 9781483802626