The Daily Standards Pocket Chart provides teachers with the perfect place to display the standards and "I Can" statements from the Complete Common Core State Standards Kit (items 158168 through 158173 sold separately) that they are currently focusing on in classroom. It measures 13" x 14" with five clear pockets (13" x 2") and includes two grommets for easy hanging. The student-friendly "I Can" statements (sold separately) help students reflect upon their work and become more responsible for their own learning. Pocket chart is recommended for students in kindergarten through eighth-grade.
Note:
UPC: 044222229870
Brand: Carson-Dellosa Publishing
Title: Daily Standards Pocket Chart
Grade/Age: Grades Kâ8 / Ages 5â14
Weight: 0.18300
Height: 0.10
Width: 7.50
Length: 16.00
Product Detail: Pocket Chart
Subjects: Classroom Organization
Topics: Classroom Management; Common Core; Standards Promo; Curriculum Pocket Charts
ISBN13: 9781623999353