11.3 cu ft Commercial-rated Beverage Cooler

Commercial-rated beverage cooler chills drinks so they're ready to enjoy at the perfect temperature and offers a total capacity of 11.3 cubic feet. The digital temperature control with display can be set from 32 to 43 degrees Fahrenheit. Frost-free cooling system means the unit melts the ice so you don't have to manually defrost it. Freestanding cooler with LED interior lighting features a clear door with black frame for easy viewing of the drink selection on the five adjustable/removable shelves. The self-closing door has integrated handle and security lock (includes two keys). Cooler includes roller for easy movement. Flush-back design offers space-saving convenience. It requires a minimum of 4" clearance when installed in cabinets or any enclosed area. An additional clear plexi insert is included for custom graphics.

Manufacturer Part Number
BCC113Q0W
EAN/UPC
0079841161133,079841161133
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Net Capacity: 12 Cu. Ft.
Color: White
Unit Dimensions: 67" H x 24" W x 25.25" D
Carton Dimensions: 68.75" H x 26" W x 26.5" D
Unit Weight: 160 Lbs.
Shipping Weight: 178 Lbs.
Defrost System: Auto Defrost
Power: 115 V / 60 Hz
Reversible Door: No