Hold Force Folio Made for Hold Force Base Case for iPhone 7

The hold force folio keeps your cash, credit cards and ID together with your phone in one spot. Its built-in magnets securely attach the folio to any mophie base case on contact. This versatile system truly transforms your iPhone into an all-purpose device.

Manufacturer Part Number
3721_FOLIO-HF-IP7-NVY
EAN/UPC
0810472037219,810472037219
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compatability

    hold force base case for iPhone 7

  • Dimensions

    2.71 x 5.48 x 0.66 in (69.4 x 140.5 x 16.8 mm)

  • Weight

    2.08oz (59g)

  • Product Skus

    3621