base case Made for iPhone 7

The base case is an ultra-thin, protective case with magnetic plates hidden in the back allowing you to securely attach any hold force accessory. This versatile system truly transforms your iPhone 7 into an all-purpose device.

Manufacturer Part Number
3814_BC-GRD-IP7-BLK
EAN/UPC
0810472038148,810472038148
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compatability

    iPhone 7

  • Dimensions

    2.85 x 5.59 x 0.41 in (72.36 x 142 x 10.35 mm)

  • Weight

    1.06oz (30g)

  • Product Skus

    3814