Free up some space.
The LG SpacePlus® Ice System is on the inside door, freeing up valuable space in the fresh food shelf compartments. More space means you can store more food.
Great Light.
LED panels in the refrigerator provide an exceptionally bright interior and saves energy over traditional lighting.
Refreshment on hand
A convenient water and ice dispenser keeps ice and water close at hand, saving you from opening the door every time you want water or ice. Keeping the door closed means the temperature inside stays more consistent, saving you money and helping keep your food fresh.
Note:
CAPACITY
Refrigerator: 14.54 cu. ft.
Freezer: 7.39 cu. ft.
Total: 21.90 cu. ft.
FEATURES
Counter Depth: Yes
ENERGY STAR® Qualified: Yes (530 kWh/Year)
Ice & Water Dispenser: Yes
Dispenser Type: Integrated Tall Ice & Water Dispenser®
Ice System: SpacePlus®
Daily Ice Production: 3.5 lbs / 4.1 lbs (IcePlus™)
Ice Storage Capacity: 4.5 lbs
Water Filtration System: Filter LT800P
Multi-Air Flow Cooling: Yes
Temperature Sensors: 5
Display Type: Membrane / Green LED
Temperature Controls: Electronic/Digital
Door Alarm: Yes
Child Lock: Yes
LoDecibel™ Quiet Operation: Yes
Auto Closing Door Hinge: Yes
REFRIGERATOR
No. of Shelves: 4
Shelf Construction: Tempered Glass
Crisper Bins: 2
Refrigerator Light: Ceiling LED
REFRIGERATOR DOOR
No. of Shelves/Bin: 5 Total
Door Bin Construction: 1 Piece (Clear)
Dairy Corner: Yes
FREEZER
No. of Shelves: 3
Shelf Construction: Tempered Glass
Door Bins: 3 Fixed
No. of Drawers: 2
Freezer Light: Premium LED
MATERIALS AND FINISHES
Contour Door: Yes
Hidden Hinges: Yes
Toe Grille: Yes
Surface: Coated Metal, Stainless Steel
Back: Flush & Metal Cover Over Mechanical Parts
Available Colors: Stainless Steel (S)
Handles: Matching Commercial Handles
DIMENSIONS/CLEARANCES/WEIGHTS
Depth with Handles: 31 13/16"
Depth without Handles: 29 3/8"
Depth without Door: 24 10/16"
Depth (Total with Door Open): 46 5/8"
Height to Top of Case: 69 7/8"
Height to Top of Door Hinge: 70 5/16"
Width: 35 7/8"
Width (Door Open 90˚ with Handle): 44 5/16"
Width (Door Open 90˚ without Handle): 39 5/8"
Door Edge Clearance with Handle: 1 3/8"
Door Edge Clearance without Handle: 5/16"
Installation Clearance: Sides 1/8", Top 1", Back 2"
Weight (Unit/Carton): 277.8 lbs / 301.8lbs
Carton Dimensions (WxHxD): 38" x 72 5/9" x 33"
WARRANTY
Limited Warranty: 1 Year Parts and Labor, 7 Years on the Sealed System, 10 Years on Linear Compressor
UPC CODES
LSXC22336S Stainless Steel: 048231 787888