8ft 18AWG Power Cord (IEC320C14 to IEC320C13) - White

When working in a wiring closet or a cabinet space is limited and cords can easily be misidentified and disconnected causing detrimental downtime. Perform maintenance tasks with confidence by using color power cords in a data environment allowing for quick and accurate identification of equipment.

Power Up

Connect PDUs to servers, switches, or other data center equipment. This cable can deliver 10 Amps up to 250 Volts to any connected device ensuring correct operating power

Level Up

Each color power cable is constructed to the highest industry standards, to ensure high-quality installs and deliver the stability and durability that is needed for reliable network performance.

Maintain Excellence

Allow IT technicians to perform maintenance tasks with confidence and easily locate equipment based on functionality or location, saving both time and money using color coded power cables.


Manufacturer Part Number
17515
EAN/UPC
0757120175155,757120175155
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: White
UPC: 757120175155
Warranty: 3 Years
Vendor: C2G
Weight: 0.590 LB