
The HPE Altoline 6920 Switch Series is an x86-based OCP certified, open-networking, disaggregated family of low-latency 10GbE data center switches in a 1U form factor. Perfect for deployment in web-scale environments as a 10GbE server access switch; optimized for data center hot/cold aisle deployments with reversible airflow. Hardware support for VXLAN is ideal for deployment in multi-tenancy and overlay environments. Take advantage of the streamlined design and ONIE boot loader to deploy a choice of network operating systems with the freedom to select the management and orchestration tools.
What's new
Note:
Operating humidity range: 5 to 95% (noncondensing)
Input voltage: 90 - 264 VAC, rated (depending on power supply chosen)
Ports: (48) SFP+ 1/10GbE ports; (6) QSFP+ 40GbE ports
Latency: 40 Gbps Latency: > 0.6 µs
Memory and processor: Intel Atom C2538 quad-core x86 processor @ 2.4 GHz; 8 GB DDR3 SDRAM; Packet buffer size: 12 MB; 16 GB SD Card
Management features: Command-line interface; Out-of-band management; SNMP manager; Telnet; FTP
Throughput: up to 1 Bpps
Operating temperature range: 0 to 40°C
Routing/switching capacity: 1440 Gbps
Power consumption: 315 W (maximum)
Power supply name: 2 x PSUs