BenQ EX3200R 31.5 inch Curved Monitor
Video enjoyment has never been better. Treat your eyes to an immersive time with BenQ’s EX3200R, a 31.5 inch Curved Entertainment Monitor. Designed to have a curvature of 1800R to increase your field of view, matched with Cinema Mode and Video Format support, movie enthusiasts can enjoy a more cinematic experience.
Note:
Product Color
Product Color: Gray
Panel
LCD Size (inch): 31.5"
Aspect Ratio: 16:9
Curvature: 1800R
Resolution (max.): 1920x1080 @144Hz
Display Area(mm): 698.4 x 392.85
Pixel Pitch (mm): 0.121 x 0.364
Brightness (Typical): 300 cd/㎡
Native Contrast ( typ. ): 1000:1
DCR (Dynamic Contrast Ratio) (typ.): 20M:1
Panel Type: VA
Viewing Angle (L/R;U/D) (CR>=10): 178/178
Vertical Refresh Rate: 144Hz (Max)
Response time: 4ms (GtG)
Display Colors: 16.7 M
Color Gamut: 72% NTSC
Color Bit: 8bits
Backlight: LED
Audio/Video Inputs/Outputs
Hor. Frequency (KHz): DP: 30kHz~167kHz / HDMI: 30kHz~84kHz
Ver. Frequency (Hz): DP: 45Hz~144Hz / HDMI: 50Hz~76Hz
Video Bandwidth (MHZ): 600MHz
Dimensions & Weight
Dimensions(HxWxD mm): 529.52*727.37*223.73
Net Weight (kg): 9.1kg
Height Adjustment (mm): Yes (60 mm)
Special Features
PIP/PBP: Yes
AMA: Yes
HDCP: 1.4
Dynamic Power Saving (DPS): Yes
Flicker-free Technology: Yes
FreeSync: Yes
Super Resolution: Yes
Color Temperature: Normal (6500K) / Reddish (5700K) / Bluish (9300K) / User Define
Picture Mode: sRGB / Gamer1/ Gamer2 / Gamer3 / Cinema / Standard / Photo / Custom 1 /Custom 2
Cinema mode: Yes
Video Format Support: Yes
Low Blue Light: Yes
Color Vibrance: Yes
VESA Standard Adaptive-Sync: Yes
VESA Wall Mounting: Yes
Tilt (down/up): -5° ~ 20°
K Locker: Yes
Included Accessories
Other Accessories: Power cord for adapter (1.8m), HDMI 1.4 cable(1.8m), miniDP to DP (1.8m)
I/O
HDMI: 1.4x1
DP Input: 1.2x1
Mini DP Input: 1.2x1
Headphone Jack: Yes
Power
Power Supply (90~264 AC): AC Adapter
Power Consumption (On mode): <50w
Power Consumption (Power saving mode): <0.5W
Power Consumption (Off mode): <0.5W
Certification
Windows® 7 Compatible: Yes
Windows® 8 Compatible: Yes
Windows® 8.1 Compatible: Yes
Windows® 10 Compatible: Yes