Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Projection System: DLP
Native Resolution: WUXGA (1920x1200)
Brightness (ANSI Lumens): 4000 ANSI Lumen
Contrast Ratio: 20000:1
Display Color: 1.07 Billion Colors
Lens: F=2.59~2.87, f=16.88~21.88
Aspect Ratio: Native 16:10 (5 aspect ratio selectable)
Throw Ratio: 1.15-1.49 (Wide 95” ±3% @ 2.42m)
Image Size (Diagonal): 30" ~ 300"
Zoom Ratio: 1.3x
Lamp Type: 240W
Lamp Mode (Normal/Economic/SmartEco/LampSave)*: 3000/4000/6000/7500 (80%~30%) hours
Keystone Adjustment: 1D, Vertical +/- 40 degrees
Projection Offset**: Vertical: 100% ±5%
Resolution Support: VGA(640 x 480) to WUXGA_RB(1920 x 1200)*RB = Reduced blanking
Horizontal Frequency: 15K-102KHz
Vertical Scan Rate: 23-120Hz
HDTV Compatibility: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Video Compatibility: NTSC, PAL, SECAM
3D Compatibility:
- Frame Sequential: Up to 60Hz 720p
- Frame Packing: Up to 24 Hz 1080p
- Side by Side: Up to 24Hz 1080p
- Top Bottom: Up to 60Hz 1080p
Interface:
- Computer in (D-sub 15pin) x1( integrate with component)
- HDMI x2 (HDMI with MHL2.0 x1, HDMI x 1)
- MHL x 1(HDMI with MHL2.0)
- Monitor out x 1
- Composite Video in (RCA) x 1
- S-Video in x 1
- Audio in (Mini Jack) x 1
- Speaker 2W x 1
- USB (Type A) x 1 (1.5A power supply)
- USB (Type mini B) x 1
- RS232 (DB-9pin) x 1
- IR Receiver x2 (Front+Top)
Dimensions (W x H x D mm):
- 331x129.4x246.2mm (include feet)
- 331x114.4x246.2mm (exclude feet)
Weight (Without Packing / With Packing): 7.28 lbs (3.3 Kg)
Audible Noise (Normal/Economic Mode): 31/28 dBA
Power Supply: AC100 to 240V, 3.5A, 50 to 60 Hz
Power Consumption: 350W(Normal), 261W(Eco), Standby <0.5W
Power Management Function: Automatic power off after 20 minutes without a display source
On-Screen Display Languages: Arabic/Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/ French/ German/ Greek/ Hindi/ Hungarian/ Italian/ Indonesian/ Japanese/ Korean/ Norwegian/ Polish/ Portuguese/ Romanian/ Russian/ Simplified Chinese/Spanish/ Swedish/ Turkish/ Thai/ Traditional Chinese (28 Languages)
Picture Modes: Dynamic / Presentation / sRGB / Cinema / (3D) / User 1 / User 2
Accessories (Standard):
- Remote Control w Battery (5J.JE306.001)
- User Manual CD (5B.JFM01.001)
- Lens Cover
- Warranty Card (by region)
- Power Cord (by region)
- VGA cable
- QSG (4J.JFM01.001)
Accessories (Optional):
- Spare Lamp Kit (5J.JFM05.001)
- Wireless USB Dongle - QCast
- Carry bag (5J.J4N09.001)
- 3D Glasses
- Ceiling mount
Environmental Notice: Lamp in this product contains mercury.
To dispose of the product or used lamps, consult your local environment authorities for regulations or see www.lamprecycle.org.